Ningbo TIP Fluid Technology Co., Ltd. SAE J517 100R12-20 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R122001

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications used for petroleum-based hydraulic fluid. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 TYPE R12 /SAE J517 100R12 / EN 856 TYPE R12. Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications used for petroleum-based hydraulic fluid. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 TYPE R12 /SAE J517 100R12 / EN 856 TYPE R12. Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAE J517 100R12-20 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R122001 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
SAE J517 100R12-20 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R122001
SAE J517 100R12-20 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose R122001
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications used for petroleum-based hydraulic fluid. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 TYPE R12 /SAE J517 100R12 / EN 856 TYPE R12. Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications used for petroleum-based hydraulic fluid. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:ISO 3862-1 TYPE R12 /SAE J517 100R12 / EN 856 TYPE R12. Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number R122001
Product Name SAE J517 100R12-20 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 1.268 inch (32.2 mm)
O.D. 1.801 inch (45.74 mm)
Weight 1.6 lbs/ft (2.4 g/mm)
Minimum Bend Radius 8 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-05 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.587 inch (14.9 mm)
View Details
EN 857 2SC-05 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC0502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.587 inch (14.9 mm)
View Details
EN 857 2SC-06 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC0602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.677 inch (17.2 mm)
View Details
SAE J517 100R16-10 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R161001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.638 inch (16.2 mm)
O.D. 0.925 inch (23.5 mm)
View Details