Ningbo TIP Fluid Technology Co., Ltd. EN856 4SP-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose 4SP1601

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EN856 4SP-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP1601 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
EN856 4SP-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
4SP1601
EN856 4SP-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose 4SP1601
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number 4SP1601
Product Name EN856 4SP-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 1.020 inch (25.9 mm)
O.D. 1.575 inch (40 mm)
Weight 1.3 lbs/ft (2 g/mm)
Minimum Bend Radius 13 inch (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 2SN-10 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN1002 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.642 inch (16.3 mm)
O.D. 0.984 inch (25 mm)
View Details
EN856 4SH-32 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.681 inch (68.1 mm)
View Details
SAE J517 100R17-20 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R172001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.240 inch (31.5 mm)
O.D. 1.850 inch (47 mm)
View Details
EN 853 1SN-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.590 inch (14.98 mm)
View Details