Ningbo TIP Fluid Technology Co., Ltd. EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose 1SN1202

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN1202 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
1SN1202
EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose 1SN1202
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number 1SN1202
Product Name EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
Weight 0.5 lbs/ft (0.7000 g/mm)
Minimum Bend Radius 9 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SP-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.760 inch (19.3 mm)
O.D. 1.260 inch (32 mm)
View Details
EN 853 2SN-10 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN1001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.642 inch (16.3 mm)
O.D. 0.984 inch (25 mm)
View Details
SAE J517 100R15-20 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R152001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.268 inch (32.2 mm)
O.D. 1.906 inch (48.4 mm)
View Details
EN 857 2SC-05 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.587 inch (14.9 mm)
View Details