Ø44*14mm
China Piezo Transducer manufacturer FBPT4414LC, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPT4414LC |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | Leads |
| Diameter / Length | 44 mm (1.73 inch) |
| Depth | 14 mm (0.5512 inch) |