24*11mm,
China Piezo Transducer manufacturer FBPT2428, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPT2428 |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Socket |
| Diameter / Length | 24 mm (0.9449 inch) |