Ningbo Best Group Co., Ltd. Piezo Siren FBPS12074

Description
Power supply :10V-14 VDC Power consumption:200mA Strobe luminous flux:250mA (Strobe models only) Siren output:110dB Color:Ivory+Blue or Red lens Strobe or siren with strobe Dimensions:120(L)x74 (W)x42(T)mm
Description
Power supply :10V-14 VDC Power consumption:200mA Strobe luminous flux:250mA (Strobe models only) Siren output:110dB Color:Ivory+Blue or Red lens Strobe or siren with strobe Dimensions:120(L)x74 (W)x42(T)mm

Suppliers

Company
Product
Description
Supplier Links
Piezo Siren FBPS12074
Power supply :10V-14 VDC Power consumption:200mA Strobe luminous flux:250mA (Strobe models only) Siren output:110dB Color:Ivory+Blue or Red lens Strobe or siren with strobe Dimensions:120(L)x74 (W)x42(T)mm
  • Power supply :10V-14 VDC
  • Power consumption:200mA
  • Strobe luminous flux:250mA (Strobe models only)
  • Siren output:110dB
  • Color:Ivory+Blue or Red lens
  • Strobe or siren with strobe
  • Dimensions:120(L)x74(W)x42(T)mm
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Transducers and Buzzers
Product Number FBPS12074
Product Name Piezo Siren
Features VisualAlarm
Technology Piezoelectric
Shape Square / Rectangular
Diameter / Length 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Siren - FBPS403 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Piezoelectric
Diameter / Length 104 mm (4.09 inch)
Depth 66 mm (2.6 inch)
View Details