Ø43*33mm,
China Piezo buzzer manufacturer FBPB4312, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPB4312 |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | Solder Tabs |
| Mounting | Socket |
| Diameter / Length | 43 mm (1.69 inch) |