Ø30*20mm,
China Piezo buzzer manufacturer FBPB3020T, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPB3020T |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Socket |
| Diameter / Length | 30 mm (1.18 inch) |