Ø23*9.8mm,
China Piezo buzzer manufacturer FBPB2398, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPB2398 |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Socket |
| Diameter / Length | 23 mm (0.9055 inch) |