Ø9.4*7mm,
China Mechanical buzzer manufacturer FBMT9407(A,B), FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBMT9407(A,B) |
| Product Name | Magnetic Transducer |
| Technology | Electromagnetic |
| Shape | Round |
| Terminations | PCPins |
| Diameter / Length | 9.4 mm (0.3701 inch) |
| Depth | 7 mm (0.2756 inch) |