Ø12*8.5mm
China Mechanical buzzer manufacturer FBMT1285(A,B,C), FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBMT1285(A,B,C) |
| Product Name | Magnetic Transducer |
| Technology | Electromagnetic |
| Shape | Round |
| Diameter / Length | 12 mm (0.4724 inch) |
| Depth | 8 mm (0.3150 inch) |
| Frequency | 2048 Hz |