Ø30*11mm
China Mechanical buzzer manufacturer FBMMB3008, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBMMB3008 |
| Product Name | Mechanical Buzzer |
| Technology | Electromagnetic |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Socket |
| Diameter / Length | 30 mm (1.18 inch) |