Ø16*14mm,
China Mechanical buzzer manufacturer FBMB1614(A,B,C), FBELE Brand
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBMB1614(A,B,C) |
| Product Name | Magnetic Buzzer |
| Technology | Electromagnetic |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Socket |
| Diameter / Length | 16 mm (0.6299 inch) |