Nidec Copal (USA) Corporation Flat Coin Type Brushless Vibration Motor LBV10-008

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Suppliers

Company
Product
Description
Supplier Links
Flat Coin Type Brushless Vibration Motor - LBV10-008 - Nidec Copal (USA) Corporation
Torrance, CA, USA
Flat Coin Type Brushless Vibration Motor
LBV10-008
Flat Coin Type Brushless Vibration Motor LBV10-008
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site

Technical Specifications

  Nidec Copal (USA) Corporation
Product Category Industrial Vibrators
Product Number LBV10-008
Product Name Flat Coin Type Brushless Vibration Motor
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
BVP Series Pneumatic Vibrator -  - FineTek
Specs
Power Pneumatic
Type Rotary; Linear
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Vibration Motor - LA4-432 - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 8200 rpm
View Details