Nexperia B.V. ESD protection for ultra high-speed interfaces PUSB3FR4X

Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.29 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet
Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.29 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for ultra high-speed interfaces - PUSB3FR4X - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for ultra high-speed interfaces
PUSB3FR4X
ESD protection for ultra high-speed interfaces PUSB3FR4X
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.29 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles

The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).

The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.

All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4.

Features and benefits

  • System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS
  • Line capacitance of only 0.29 pF for each channel
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω
  • All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4
  • Matched 0.5 mm trace spacing
  • Signal lines with ≤ 0.05 pF matching capacitance between signal pairs
  • Design-friendly ‘pass-through’ signal routing

Applications

The device is designed for high-speed receiver and transmitter port protection:

  • Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices
  • TVs and monitors
  • DVD recorders and players
  • Notebooks, main board graphic cards and ports
  • Set-top boxes and game consoles
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PUSB3FR4X
Product Name ESD protection for ultra high-speed interfaces
Mounting / Packaging SOT1176-1
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance ESD protection diode - PESD15VU1UT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Standards and Certifications RoHS
Capacitance 0.6000 pF
View Details
ESD protection for In-vehicle networks - PESD2CANFD24U-QBZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8015
View Details
2 suppliers
 - PESD5V0G1BLYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details