Nexperia B.V. Very low capacitance unidirectional ESD protection diode array PUSB3FC4Z

Description
Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510-10 (SOT1165-3) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os IEC 61000-4-5 (surge): IPP = 7.9 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510-10 (SOT1165-3) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals USB3.2 data lines
Request a Quote Datasheet
Description
Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510-10 (SOT1165-3) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os IEC 61000-4-5 (surge): IPP = 7.9 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510-10 (SOT1165-3) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals USB3.2 data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very low capacitance unidirectional ESD protection diode array - PUSB3FC4Z - Nexperia B.V.
Nijmegen, Netherlands
Very low capacitance unidirectional ESD protection diode array
PUSB3FC4Z
Very low capacitance unidirectional ESD protection diode array PUSB3FC4Z
Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510-10 (SOT1165-3) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os IEC 61000-4-5 (surge): IPP = 7.9 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510-10 (SOT1165-3) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals USB3.2 data lines

Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510-10 (SOT1165-3) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection for four signal lines
  • VRWM = 3.3 V device
  • Extremely low clamping voltage to protect sensitive I/Os
  • IEC 61000-4-5 (surge): IPP = 7.9 A peak pulse (average measured)
  • Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V
  • ESD protection up to ±15 kV according to IEC 61000-4-2
  • Leadless ultra small DFN2510-10 (SOT1165-3) surface mount package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • USB3.2 data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PUSB3FC4Z
Product Name Very low capacitance unidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD2IVN27-UX - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
Ultra low capacitance ESD protection diode - PESD24VU1UT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for ultra high-speed interfaces - PUSB3FR6Z - Nexperia B.V.
Specs
Mounting / Packaging SOT1358-1 SOT1358-1
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details