Nexperia B.V. ESD protection for ultra high-speed interfaces PUSB3FA3Z

Description
The device is designed to protect high-speed interfaces such as MIPI and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits Line capacitance of only 0.29 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet
Description
The device is designed to protect high-speed interfaces such as MIPI and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits Line capacitance of only 0.29 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for ultra high-speed interfaces - PUSB3FA3Z - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for ultra high-speed interfaces
PUSB3FA3Z
ESD protection for ultra high-speed interfaces PUSB3FA3Z
The device is designed to protect high-speed interfaces such as MIPI and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits Line capacitance of only 0.29 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles

The device is designed to protect high-speed interfaces such as MIPI and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).

The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.

All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4.

Features and benefits

  • Line capacitance of only 0.29 pF for each channel
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.27 Ω
  • All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15kV exceeding IEC 61000-4-2, level 4
  • Matched 0.5 mm trace spacing
  • Signal lines with ≤ 0.05 pF matching capacitance between signal pairs
  • Design-friendly ‘pass-through’ signal routing

Applications

The device is designed for high-speed receiver and transmitter port protection:

  • Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices
  • TVs and monitors
  • DVD recorders and players
  • Notebooks, main board graphic cards and ports
  • Set-top boxes and game consoles
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PUSB3FA3Z
Product Name ESD protection for ultra high-speed interfaces
Mounting / Packaging SOT1176-1 SOT1176-1
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD15VL1BA/S911,115 - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
Quadruple low capacitance ESD suppressor - BZA962AVL,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT665 SOT665
Standards and Certifications RoHS
View Details
2 suppliers
Very low clamping bidirectional ESD protection diode - PESD3V3L1BBSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
ESD protection device - PESD5V0L1BSLAZ - Nexperia B.V.
Specs
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers