The PUSB3F99 is an ESD protection device designed for ultra high-speed interfaces including SuperSpeed USB, HDMI, DisplayPort, eSATA, and LVDS. It features four protection channels in a leadless DFN2510A-10 (SOT1176-1) package measuring 1 × 2.5 × 0.5 mm, with each channel offering a line capacitance of 0.5 pF and ≤ 0.05 pF matching capacitance between signal pairs. The device provides ESD protection up to ±10 kV contact discharge and ±15 kV air discharge, exceeding IEC 61000-4-2 level 4, using a snap-back diode structure. Signal routing is pass-through, with matched 0.5 mm trace spacing. It is suitable for applications in TVs, monitors, notebooks, set-top boxes, and game consoles.
The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).
The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.
All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4.
Features and benefits
Applications
The device is designed for high-speed receiver and transmitter port protection:
ESD PROTECTION DIODE, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PUSB3F99X | 65AC6261 |
| Product Name | ESD protection for ultra high-speed interfaces | Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia |
| Mounting / Packaging | SOT1176-1 SOT1176-1 |