Nexperia B.V. Extremely low clamping low capacitance ESD protection PUSB3BB2DFZ

Description
Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of two lines Very low diode capacitance Cd = 0.26 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground Extremely symmetrical layout ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Placed on one differential line pair, almost no extra PCB space demand for protection Applications Thunderbolt, USB 3.2 and HDMI 2.1 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of two lines Very low diode capacitance Cd = 0.26 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground Extremely symmetrical layout ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Placed on one differential line pair, almost no extra PCB space demand for protection Applications Thunderbolt, USB 3.2 and HDMI 2.1 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low clamping low capacitance ESD protection - PUSB3BB2DFZ - Nexperia B.V.
Nijmegen, Netherlands
Extremely low clamping low capacitance ESD protection
PUSB3BB2DFZ
Extremely low clamping low capacitance ESD protection PUSB3BB2DFZ
Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of two lines Very low diode capacitance Cd = 0.26 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground Extremely symmetrical layout ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Placed on one differential line pair, almost no extra PCB space demand for protection Applications Thunderbolt, USB 3.2 and HDMI 2.1 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of two lines
  • Very low diode capacitance Cd = 0.26 pF
  • Extremely low clamping to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • Extremely symmetrical layout
  • ESD protection up to ±20 kV according to IEC 61000-4-2
  • Ultra small SMD package
  • Placed on one differential line pair, almost no extra PCB space demand for protection

Applications

  • Thunderbolt, USB 3.2 and HDMI 2.1 data lines
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
Esd Protection Device, 4V, Dfn0603 Rohs Compliant Nexperia - 71AH5508 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 4V, Dfn0603 Rohs Compliant Nexperia
71AH5508
Esd Protection Device, 4V, Dfn0603 Rohs Compliant Nexperia 71AH5508
ESD PROTECTION DEVICE, 4V, DFN0603 ROHS COMPLIANT: YES

ESD PROTECTION DEVICE, 4V, DFN0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PUSB3BB2DFZ 71AH5508
Product Name Extremely low clamping low capacitance ESD protection Esd Protection Device, 4V, Dfn0603 Rohs Compliant Nexperia
Mounting / Packaging SOT8013 SOT8013
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for differential data lines - PESD1USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details
 - PESD9V0C1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD24LU-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
Quadruple ESD protection diode array - PESD5V0S4UD-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details