The PUSB3AB4 provides ESD protection for ultra high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA, and LVDS. It is encapsulated in a leadless DFN2510A-10 (SOT1176-1) package measuring 2.5 mm x 1 mm x 0.5 mm. Each channel has a maximum line capacitance of 0.2 pF and offers ±15 kV ESD protection per IEC 61000-4-2, level 4, utilizing a snapback structure with a dynamic resistance of 0.4 Ω. The device supports rail-to-rail clamping and matched trace spacing of 0.5 mm with ≤0.05 pF capacitance matching between signal pairs.
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).
The device includes a high-level ESD protection diode structure protecting sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.
All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF maximum. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4.
Features and benefits
Applications
The device is designed for high-speed receiver and transmitter port protection:
ESD PROTRECTION DIODE, DFN2510A; Clamping Voltage Vc Max:5V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PUSB3AB4Z | 65AC3955 |
| Product Name | ESD protection for ultra high-speed interfaces | Esd Protrection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia |
| Mounting / Packaging | SOT1176-1 SOT1176-1 |