Nexperia B.V. TVS - TVS - Diodes - PUSB2X4DH PUSB2X4DH

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 792736-PUSB2X4DH Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74, SOT-457 Applications: General Mounting: SMD Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4.8A (8/20μs) Power Line Protection: Yes Capacitance @ Frequency: 0.7pF @ 1MHz Family Name: PUSB2X4D Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: SOT-457 Maximum Clamping Voltage: 4.3V (Typ) Alternative Parts (Cross-Reference): HDMIULC6-4SC6Y; DVIULC6-4SC6; DVIULC6-4SC6Y; TESD5V0V4UCX6 RFG; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 792736-PUSB2X4DH Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74, SOT-457 Applications: General Mounting: SMD Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4.8A (8/20μs) Power Line Protection: Yes Capacitance @ Frequency: 0.7pF @ 1MHz Family Name: PUSB2X4D Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: SOT-457 Maximum Clamping Voltage: 4.3V (Typ) Alternative Parts (Cross-Reference): HDMIULC6-4SC6Y; DVIULC6-4SC6; DVIULC6-4SC6Y; TESD5V0V4UCX6 RFG; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - PUSB2X4DH - 792736-PUSB2X4DH - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PUSB2X4DH
792736-PUSB2X4DH
TVS - TVS - Diodes - PUSB2X4DH 792736-PUSB2X4DH
Manufacturer: Nexperia USA Inc. Win Source Part Number: 792736-PUSB2X4DH Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74, SOT-457 Applications: General Mounting: SMD Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4.8A (8/20μs) Power Line Protection: Yes Capacitance @ Frequency: 0.7pF @ 1MHz Family Name: PUSB2X4D Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: SOT-457 Maximum Clamping Voltage: 4.3V (Typ) Alternative Parts (Cross-Reference): HDMIULC6-4SC6Y; DVIULC6-4SC6; DVIULC6-4SC6Y; TESD5V0V4UCX6 RFG; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 792736-PUSB2X4DH
Packaging: Reel package
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74, SOT-457
Applications: General
Mounting: SMD
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 4.8A (8/20μs)
Power Line Protection: Yes
Capacitance @ Frequency: 0.7pF @ 1MHz
Family Name: PUSB2X4D
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Package: SOT-457
Maximum Clamping Voltage: 4.3V (Typ)
Alternative Parts (Cross-Reference): HDMIULC6-4SC6Y; DVIULC6-4SC6; DVIULC6-4SC6Y; TESD5V0V4UCX6 RFG;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
TVS Protection Diode
144-PUSB2X4DH
TVS Protection Diode 144-PUSB2X4DH
PUSB2X4D - ESD protection for high-speed interfaces TSOP 6-Pin Product overview: PUSB2X4DH from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB2X4DH can be used for catalog matching and distributor lookup.

PUSB2X4D - ESD protection for high-speed interfaces TSOP 6-Pin Product overview: PUSB2X4DH from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB2X4DH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-2334-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2334-2-ND
TVS Diodes 1727-2334-2-ND
4.3V (Typ) Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

4.3V (Typ) Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - PUSB2X4DH - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
PUSB2X4DH
TVS Diodes PUSB2X4DH
TVS DIODE 4.3VC 6TSOP

TVS DIODE 4.3VC 6TSOP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PUSB2X4DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PUSB2X4DH
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PUSB2X4DH
TVS DIODE 4.3VC 6TSOP

TVS DIODE 4.3VC 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 792736-PUSB2X4DH 144-PUSB2X4DH 1727-2334-2-ND PUSB2X4DH PUSB2X4DH
Product Name TVS - TVS - Diodes - PUSB2X4DH TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VBR 6 volts 6 volts 6 volts 6 volts
Tj -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
CT 0.7000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data