Nexperia B.V. 200 V, 1 A hyperfast recovery rectifier PNE20010ERX

Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 1 A Hyperfast recovery time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 1 A Hyperfast recovery time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 V, 1 A hyperfast recovery rectifier - PNE20010ERX - Nexperia B.V.
Nijmegen, Netherlands
200 V, 1 A hyperfast recovery rectifier
PNE20010ERX
200 V, 1 A hyperfast recovery rectifier PNE20010ERX
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 1 A Hyperfast recovery time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications

High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Reverse voltage VR ≤ 200 V
  • Forward current IF ≤ 1 A
  • Hyperfast recovery time trr ≤ 25 ns
  • Pt doped lifetime control
  • Low inductance
  • Small and flat lead SMD plastic package
  • Package height typ. 1 mm
  • High power capability due to clip-bond technology
  • Planar die design
  • Capable for reflow and wave soldering

Applications

  • General-purpose rectification
  • Reverse polarity protection
  • Hyperfast switching
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-7416-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7416-6-ND
Single Diodes 1727-7416-6-ND
DIODE STANDARD 200V 1A SOD123W

DIODE STANDARD 200V 1A SOD123W

Buy Now Datasheet
Single Diodes - 1727-7416-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7416-2-ND
Single Diodes 1727-7416-2-ND
DIODE STANDARD 200V 1A SOD123W

DIODE STANDARD 200V 1A SOD123W

Buy Now Datasheet
Single Diodes - 1727-7416-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7416-1-ND
Single Diodes 1727-7416-1-ND
DIODE GEN PURP 200V 1A SOD123W

DIODE GEN PURP 200V 1A SOD123W

Buy Now Datasheet
Rectifier, Single, 200V, 1A, Cfp3 Rohs Compliant Nexperia - 74AH1174 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 200V, 1A, Cfp3 Rohs Compliant Nexperia
74AH1174
Rectifier, Single, 200V, 1A, Cfp3 Rohs Compliant Nexperia 74AH1174
RECTIFIER, SINGLE, 200V, 1A, CFP3 ROHS COMPLIANT: YES

RECTIFIER, SINGLE, 200V, 1A, CFP3 ROHS COMPLIANT: YES

Supplier's Site
Single Diodes - PNE20010ERX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PNE20010ERX
Single Diodes PNE20010ERX
DIODE GEN PURP 200V 1A SOD123W

DIODE GEN PURP 200V 1A SOD123W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
PNE20010ERX
Rectifiers PNE20010ERX
Rectifiers PNE20010ER/SOD123/SO D2

Rectifiers PNE20010ER/SOD123/SOD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PNE20010ERX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PNE20010ERX
Discrete Semiconductor Products - Diodes - Rectifiers PNE20010ERX
DIODE GEN PURP 200V 1A SOD123W

DIODE GEN PURP 200V 1A SOD123W

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number PNE20010ERX 1727-7416-6-ND 74AH1174 PNE20010ERX PNE20010ERX PNE20010ERX
Product Name 200 V, 1 A hyperfast recovery rectifier Single Diodes Rectifier, Single, 200V, 1A, Cfp3 Rohs Compliant Nexperia Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W SOD-123; SOD-123W-2
RoHS Compliant RoHS RoHS
VRRM 200 volts
IFSM 50 amps
IR 2.00E-4 mA 2.00E-4 mA
Unlock Full Specs
to access all available technical data