Single high-speed switching diodes, fabricated in planar technology, and encapsulated in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages.
Features and benefits
Applications
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf
Rectifier diode,PMLL4448 SOD80C
Rectifier diode,PMLL4448 SOD80C
PMLL4148L; PMLL4448 - High-speed switching diodes MELF 2-Pin Product overview: PMLL4448,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMLL4448,115 can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
DIODE GEN PURP 75V 200MA LLDS
DIODE, HIGH SPEED, SOD-80C, REEL; Diode Configuration:Single
75V 500mW Single 1V@100mA 4ns 200mA MiniMELF Switching Diode ROHS
DIODE GEN PURP 75V 200MA LLDS
| Nexperia B.V. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | PMLL4448,115 | 1727-2968-1-ND | 4843564 | 280-PMLL4448,115 | PMLL4448,115 | PMLL4448,115 | 29AH7067 | PMLL4448,115 | PMLL4448,115 |
| Product Name | High-speed switching diodes | Single Diodes | Schottky Diodes & Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, High Speed, Sod-80C, Reel; Diode Configuration Nexperia | Diodes >> Switching Diode | Single Diodes | |
| Diode Applications | Switching; Protector | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | 200 C (392 F) | -65 C (-85 F) | |||||||
| Package | Minimelf | SOD80 | MiniMELF; MELF | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | |||||
| trr | 4 ns | 4 ns | 4 ns |