High-speed switching diode fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089690-PMLL4153,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 880mV @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 200°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
PMLL4153 - High-speed diode MELF 2-Pin Product overview: PMLL4153,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMLL4153,115 can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 75V V(RRM), Silicon
DIODE GEN PURP 50V 200MA LLDS
DIODE GEN PURP 50V 200MA LLDS
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | PMLL4153,115 | 1089690-PMLL4153,115 | 280-PMLL4153,115 | PMLL4153,115 | PMLL4153,115 | PMLL4153,115 |
| Product Name | High-speed diode | Diodes, Rectifiers - Single - PMLL4153,115 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 0.8800 volts | 0.8800 volts | 0.8800 volts | |||
| VR | 50 volts | 50 volts |