Single high-speed switching diodes, fabricated in planar technology, and encapsulated in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages.
Features and benefits
Applications
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf
Win Source Part Number: 1367297-PMLL4148L,13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: LLDS; MiniMelf
Base Product Number: PMLL4148
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 25 nA @ 20 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 200°C (Max)
PMLL4148L; PMLL4448 - High-speed switching diodes MELF 2-Pin Product overview: PMLL4148L,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMLL4148L,135 can be used for catalog matching and distributor lookup.
Diodes, Switching,PMLL4148L,
Diodes, Switching,PMLL4148L,
Diodes, Switching,PMLL4148L,
DIODE GEN PURP 75V 200MA LLDS
PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C
DIODE GEN PURP 75V 200MA LLDS
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | PMLL4148L,135 | PMLL4148L,135 | 1727-6289-1-ND | 1367297-PMLL4148L,135 | 280-PMLL4148L,135 | 2194362 | PMLL4148L,135 | 554-PMLL4148L,135 | PMLL4148L,135 |
| Product Name | High-speed switching diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Switching Diodes | Single Diodes | PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching; Protector | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | SOD80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | MiniMELF; MELF | ||||||
| Life Cycle Stage | Active | Active | |||||||
| Tj | 200 C (392 F) | 200 C (392 F) | -65 C (-85 F) |