Nexperia B.V. 20V, 500 mA low VF dual Schottky barrier rectifier PMEG2005CT,215

Description
Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 20 V Small SMD plastic package Low forward voltage Applications Low voltage rectification Reverse polarity protection High efficiency DC-to-DC conversion High-speed switching Switch Mode Power Supply (SMPS) Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 20 V Small SMD plastic package Low forward voltage Applications Low voltage rectification Reverse polarity protection High efficiency DC-to-DC conversion High-speed switching Switch Mode Power Supply (SMPS) Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V, 500 mA low VF dual Schottky barrier rectifier - PMEG2005CT,215 - Nexperia B.V.
Nijmegen, Netherlands
20V, 500 mA low VF dual Schottky barrier rectifier
PMEG2005CT,215
20V, 500 mA low VF dual Schottky barrier rectifier PMEG2005CT,215
Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 20 V Small SMD plastic package Low forward voltage Applications Low voltage rectification Reverse polarity protection High efficiency DC-to-DC conversion High-speed switching Switch Mode Power Supply (SMPS) Low power consumption applications

Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.5 A
  • Reverse voltage: VR ≤ 20 V
  • Small SMD plastic package
  • Low forward voltage

Applications

  • Low voltage rectification
  • Reverse polarity protection
  • High efficiency DC-to-DC conversion
  • High-speed switching
  • Switch Mode Power Supply (SMPS)
  • Low power consumption applications
Supplier's Site Datasheet
 - PMEG2005CT,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.5A, 20V V(RRM), Silicon, TO-236AB

Rectifier Diode, Schottky, 2 Element, 0.5A, 20V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - PMEG2005CT,215 - 1089539-PMEG2005CT,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - PMEG2005CT,215
1089539-PMEG2005CT,215
Diodes, Rectifiers - Arrays - PMEG2005CT,215 1089539-PMEG2005CT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089539-PMEG2005CT,2 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA Reverse Recovery Time (trr): 22ns Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 500mA Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089539-PMEG2005CT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 500mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 20V 0.5A SOT-23 Diode and Rectifier
286-PMEG2005CT,215
Schottky 20V 0.5A SOT-23 Diode and Rectifier 286-PMEG2005CT,215
Schottky Rectifier Diode 20V 0.5A 3-Pin SOT-23 Product overview: PMEG2005CT,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PMEG2005CT,215 can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 20V 0.5A 3-Pin SOT-23 Product overview: PMEG2005CT,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PMEG2005CT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-5188-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5188-1-ND
Diode Arrays 1727-5188-1-ND
Diode Array 1 Pair Common Cathode Schottky 20V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 20V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5188-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5188-2-ND
Diode Arrays 1727-5188-2-ND
Diode Array 1 Pair Common Cathode Schottky 20V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 20V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5188-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5188-6-ND
Diode Arrays 1727-5188-6-ND
Diode Array 1 Pair Common Cathode Schottky 20V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 20V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - PMEG2005CT,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
PMEG2005CT,215
Diode Arrays PMEG2005CT,215
DIODE ARRAY SCHOTTKY 20V SOT23

DIODE ARRAY SCHOTTKY 20V SOT23

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - PMEG2005CT,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG2005CT,215
Diodes >> Schottky Barrier Diodes (SBD) PMEG2005CT,215
20V Dual Common Cathode 390mV@500mA 500mA TO-236AB Schottky Barrier Diodes (SBD) ROHS

20V Dual Common Cathode 390mV@500mA 500mA TO-236AB Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005CT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005CT,215
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005CT,215
DIODE ARR SCHOTT 20V TO236AB

DIODE ARR SCHOTT 20V TO236AB

Supplier's Site
Diode, Schottky Rectifier, Dual, 0.5A, Sot23; Repetitive Peak Reverse Voltage Nexperia - 58T9943 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, Dual, 0.5A, Sot23; Repetitive Peak Reverse Voltage Nexperia
58T9943
Diode, Schottky Rectifier, Dual, 0.5A, Sot23; Repetitive Peak Reverse Voltage Nexperia 58T9943
DIODE, SCHOTTKY RECTIFIER, DUAL, 0.5A, SOT23; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-236AB; No. of Pins:3Pins; Forward Voltage Max:390mV RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, DUAL, 0.5A, SOT23; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-236AB; No. of Pins:3Pins; Forward Voltage Max:390mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number PMEG2005CT,215 PMEG2005CT,215 1089539-PMEG2005CT,215 286-PMEG2005CT,215 1727-5188-1-ND PMEG2005CT,215 PMEG2005CT,215 PMEG2005CT,215 58T9943
Product Name 20V, 500 mA low VF dual Schottky barrier rectifier Diodes, Rectifiers - Arrays - PMEG2005CT,215 Schottky 20V 0.5A SOT-23 Diode and Rectifier Diode Arrays Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky Rectifier, Dual, 0.5A, Sot23; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky Schottky
Package SOT23; SOT23 SOT23 SOT23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 TO-236AB
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 10 amps
IR 4.00E-5 mA 0.2000 mA 0.2000 mA
Unlock Full Specs
to access all available technical data