Nexperia B.V. 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG045T150EIPDZ

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T150EIPDZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier
PMEG045T150EIPDZ
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG045T150EIPDZ
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 15 A
  • Reverse voltage: VR ≤ 45 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Manufacturer: Nexperia USA Inc. Category: Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Schottky Reverse Recovery Time (trr): 49 ns Speed: Fast Recovery =< 500ns, > 200mA (Io) Mounting Type: Surface Mount Package / Case: TO-277, 3-PowerDFN

Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Schottky
Reverse Recovery Time (trr): 49 ns
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Mounting Type: Surface Mount
Package / Case: TO-277, 3-PowerDFN

Buy Now Datasheet
 - PMEG045T150EIPDZ - Rochester Electronics
Newburyport, MA, United States
45V, 15A low VF Trench MEGA Schottky barrier rectifier

45V, 15A low VF Trench MEGA Schottky barrier rectifier

Supplier's Site Datasheet
Single Diodes - 1727-8328-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8328-2-ND
Single Diodes 1727-8328-2-ND
Diode Schottky 45V 15A (DC) Surface Mount CFP15

Diode Schottky 45V 15A (DC) Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-8328-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8328-1-ND
Single Diodes 1727-8328-1-ND
Diode Schottky 45V 15A (DC) Surface Mount CFP15

Diode Schottky 45V 15A (DC) Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-8328-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8328-6-ND
Single Diodes 1727-8328-6-ND
Diode Schottky 45V 15A (DC) Surface Mount CFP15

Diode Schottky 45V 15A (DC) Surface Mount CFP15

Buy Now Datasheet
Schottky 45 V 15 A Diode and Rectifier - 280-PMEG045T150EIPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 15 A Diode and Rectifier
280-PMEG045T150EIPDZ
Schottky 45 V 15 A Diode and Rectifier 280-PMEG045T150EIPDZ
PMEG045T150EIPD - 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG045T150EIPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG045T150EIPDZ can be used for catalog matching and distributor lookup.

PMEG045T150EIPD - 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG045T150EIPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG045T150EIPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia - 46AC1441 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
46AC1441
Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia 46AC1441
SCHOTTKY RECT, AEC-Q101, 45V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Single ; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 45V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Single; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG045T150EIPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG045T150EIPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG045T150EIPDZ
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Supplier's Site
Single Diodes PMEG045T150EIPDZ
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG045T150EIPDZ
Schottky Diodes & Rectifiers PMEG045T150EIPDZ
Schottky Diodes & Rectifiers PMEG045T150EIPD/SOT1 289/CFP15

Schottky Diodes & Rectifiers PMEG045T150EIPD/SOT1289/CFP15

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG045T150EIPDZ PMEG045T150EIPDZ 1727-8328-2-ND 280-PMEG045T150EIPDZ 46AC1441 PMEG045T150EIPDZ PMEG045T150EIPDZ PMEG045T150EIPDZ
Product Name 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes Single Diodes Schottky 45 V 15 A Diode and Rectifier Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 TO-277, 3-PowerDFN SOT1289 SOT-1289 TO-277, 3-PowerDFN CFP-15-3
RoHS Compliant RoHS RoHS RoHS
IFSM 130 amps
IR 5.10E-5 mA
Unlock Full Specs
to access all available technical data