Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 45V 10A Surface Mount CFP15B
Diode Schottky 45V 10A Surface Mount CFP15B
Diode Schottky 45V 10A Surface Mount CFP15B
DIODE SCHOTTKY 45V 10A CFP15B
DIODE SCHOTTKY 45V 10A CFP15B
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | PMEG045T100EPEZ | 1727-PMEG045T100EPEZDKR-ND | PMEG045T100EPEZ | PMEG045T100EPEZ |
| Product Name | 45 V, 10 A low VF Trench Schottky barrier rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOT1289B SOT1289B | TO-277, 3-PowerDFN | ||
| RoHS Compliant | RoHS | |||
| IFSM | 130 amps | |||
| IR | 4.10E-5 mA |