Nexperia B.V. 45 V, 5 A low VF Trench MEGA Schottky barrier rectifier PMEG045T050EPDZ

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 5 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T050EPDZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 5 A low VF Trench MEGA Schottky barrier rectifier
PMEG045T050EPDZ
45 V, 5 A low VF Trench MEGA Schottky barrier rectifier PMEG045T050EPDZ
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 5 A
  • Reverse voltage: VR ≤ 45 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
 - PMEG045T050EPDZ - Rochester Electronics
Newburyport, MA, United States
SCHOTTKY RECT, AEC-Q101, 45V, SOT-1289

SCHOTTKY RECT, AEC-Q101, 45V, SOT-1289

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG045T050EPDZ - 930770-PMEG045T050EPDZ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG045T050EPDZ
930770-PMEG045T050EPDZ
Diodes, Rectifiers - Single - PMEG045T050EPDZ 930770-PMEG045T050EPDZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930770-PMEG045T050EP DZ Series: Automotive, AEC-Q101 Features: Diode Schottky 45 V 5A Surface Mount CFP15 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: PMEG045 Categories: Discrete Semiconductor Products Case / Package: CFP15 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934070409146, 1727-7494-6, 1727-7494-1, 1727-7494-2, PMEG045T050EPDZ-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930770-PMEG045T050EPDZ
Series: Automotive, AEC-Q101
Features: Diode Schottky 45 V 5A Surface Mount CFP15
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG045
Categories: Discrete Semiconductor Products
Case / Package: CFP15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934070409146, 1727-7494-6, 1727-7494-1, 1727-7494-2, PMEG045T050EPDZ-ND

Buy Now Datasheet
Single Diodes - 1727-7494-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7494-2-ND
Single Diodes 1727-7494-2-ND
Diode Schottky 45V 5A Surface Mount CFP15

Diode Schottky 45V 5A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7494-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7494-1-ND
Single Diodes 1727-7494-1-ND
Diode Schottky 45V 5A Surface Mount CFP15

Diode Schottky 45V 5A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7494-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7494-6-ND
Single Diodes 1727-7494-6-ND
Diode Schottky 45V 5A Surface Mount CFP15

Diode Schottky 45V 5A Surface Mount CFP15

Buy Now Datasheet
Schottky 45 V 5 A Diode and Rectifier - 280-PMEG045T050EPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 5 A Diode and Rectifier
280-PMEG045T050EPDZ
Schottky 45 V 5 A Diode and Rectifier 280-PMEG045T050EPDZ
PMEG045T050EPD - 45 V, 5 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG045T050EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG045T050EPDZ can be used for catalog matching and distributor lookup.

PMEG045T050EPD - 45 V, 5 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG045T050EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG045T050EPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PMEG045T050EPDZ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG045T050EPDZ
Single Diodes PMEG045T050EPDZ
DIODE SCHOTTKY 45V 5A CFP15

DIODE SCHOTTKY 45V 5A CFP15

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia - 46AC1438 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
46AC1438
Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia 46AC1438
SCHOTTKY RECT, AEC-Q101, 45V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:525mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 45V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:525mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG045T050EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG045T050EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG045T050EPDZ
DIODE SCHOTTKY 45V 5A CFP15

DIODE SCHOTTKY 45V 5A CFP15

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG045T050EPDZ PMEG045T050EPDZ 930770-PMEG045T050EPDZ 1727-7494-2-ND 280-PMEG045T050EPDZ PMEG045T050EPDZ 46AC1438 PMEG045T050EPDZ
Product Name 45 V, 5 A low VF Trench MEGA Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG045T050EPDZ Single Diodes Schottky 45 V 5 A Diode and Rectifier Single Diodes Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 SOT1289 CFP15 TO-277, 3-PowerDFN SOT-1289
RoHS Compliant RoHS RoHS
IFSM 45 amps
IR 2.40E-5 mA
Unlock Full Specs
to access all available technical data