Nexperia B.V. 60V, 600 mA, PNP switching transistor PMBT2907A,215

Description
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222A 40V variant: PMBT2907 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification
Request a Quote
Description
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222A 40V variant: PMBT2907 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP switching transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -60 V and a collector current of -600 mA, with a DC current gain of 100 to 300 at -10 V collector-emitter voltage and -150 mA collector current. AEC-Q101 qualified, with a maximum power dissipation of 250 mW, junction temperature up to 150 °C, and thermal resistance from junction to ambient of 500 K/W in free air. NPN complement: PMBT2222A. 40V variant: PMBT2907.

Datasheet Summary
Powered by GS/AI

PNP switching transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -60 V and a collector current of -600 mA, with a DC current gain of 100 to 300 at -10 V collector-emitter voltage and -150 mA collector current. AEC-Q101 qualified, with a maximum power dissipation of 250 mW, junction temperature up to 150 °C, and thermal resistance from junction to ambient of 500 K/W in free air. NPN complement: PMBT2222A. 40V variant: PMBT2907.

Suppliers

Company
Product
Description
Supplier Links
60V, 600 mA, PNP switching transistor - PMBT2907A,215 - Nexperia B.V.
Nijmegen, Netherlands
60V, 600 mA, PNP switching transistor
PMBT2907A,215
60V, 600 mA, PNP switching transistor PMBT2907A,215
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222A 40V variant: PMBT2907 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification

PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PMBT2222A

40V variant: PMBT2907

Features and benefits

  • Single general-purpose switching transistor

Applications

  • Switching and linear amplification
Supplier's Site Datasheet
Bipolar Transistors - 1512827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512827
Bipolar Transistors 1512827
Transistor PNP 60V 600mA Auto TO-236AB

Transistor PNP 60V 600mA Auto TO-236AB

Supplier's Site
Bipolar Transistors - 1512596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512596
Bipolar Transistors 1512596
Transistor PNP 60V 600mA Auto TO-236AB

Transistor PNP 60V 600mA Auto TO-236AB

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PMBT2907A,215 - 1089479-PMBT2907A,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMBT2907A,215
1089479-PMBT2907A,215
TRANSISTORS - Transistors (BJT) - Single - PMBT2907A,215 1089479-PMBT2907A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089479-PMBT2907A,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089479-PMBT2907A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 1727-2958-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2958-1-ND
Single Bipolar Transistors 1727-2958-1-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2958-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2958-2-ND
Single Bipolar Transistors 1727-2958-2-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2958-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2958-6-ND
Single Bipolar Transistors 1727-2958-6-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - PMBT2907A,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Automotive 60V 0.6A 250mW Bipolar Transistor
276-PMBT2907A,215
Automotive 60V 0.6A 250mW Bipolar Transistor 276-PMBT2907A,215
Trans GP BJT PNP 60V 0.6A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBT2907A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.6A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.6A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2907A,215 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 60V 0.6A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBT2907A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.6A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.6A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2907A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PMBT2907A,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PMBT2907A,215
60V 250mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

60V 250mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT2907A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT2907A,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT2907A,215
TRANS PNP 60V 0.6A TO236AB

TRANS PNP 60V 0.6A TO236AB

Supplier's Site
Trans, Pnp, -60V, -0.6A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 03P9881 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -60V, -0.6A, 0.25W, To-236Ab; Transistor Polarity Nexperia
03P9881
Trans, Pnp, -60V, -0.6A, 0.25W, To-236Ab; Transistor Polarity Nexperia 03P9881
TRANS, PNP, -60V, -0.6A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -60V, -0.6A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -60V, -0.6A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 97W2509 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -60V, -0.6A, 0.25W, To-236Ab; Transistor Polarity Nexperia
97W2509
Trans, Pnp, -60V, -0.6A, 0.25W, To-236Ab; Transistor Polarity Nexperia 97W2509
TRANS, PNP, -60V, -0.6A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -60V, -0.6A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - PMBT2907A,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PMBT2907A,215
Single Bipolar Transistors PMBT2907A,215
TRANS PNP 60V 0.6A TO236AB

TRANS PNP 60V 0.6A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PMBT2907A,215 1512827 1089479-PMBT2907A,215 1727-2958-1-ND PMBT2907A,215 276-PMBT2907A,215 PMBT2907A,215 PMBT2907A,215 03P9881 PMBT2907A,215
Product Name 60V, 600 mA, PNP switching transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PMBT2907A,215 Single Bipolar Transistors Automotive 60V 0.6A 250mW Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -60V, -0.6A, 0.25W, To-236Ab; Transistor Polarity Nexperia Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; Sot23, to-236ab SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23 AEC-Q101 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP; PNP
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data