Nexperia B.V. 40V, 600 mA, PNP switching transistor PMBT2907,215

Description
PNP switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222 60V variant: PMBT2907A Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification
Request a Quote Datasheet
Description
PNP switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222 60V variant: PMBT2907A Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, 600 mA, PNP switching transistor - PMBT2907,215 - Nexperia B.V.
Nijmegen, Netherlands
40V, 600 mA, PNP switching transistor
PMBT2907,215
40V, 600 mA, PNP switching transistor PMBT2907,215
PNP switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222 60V variant: PMBT2907A Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification

PNP switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

NPN complement: PMBT2222

60V variant: PMBT2907A

Features and benefits

  • Single general-purpose switching transistor

Applications

  • Switching and linear amplification
Supplier's Site Datasheet
Singapore, Singapore
40V 600 mA Bipolar Transistor
276-PMBT2907,215
40V 600 mA Bipolar Transistor 276-PMBT2907,215
PMBT2907 - 40V, 600 mA, PNP switching transistor TO-236 3-Pin Product overview: PMBT2907,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2907,215 can be used for catalog matching and distributor lookup.

PMBT2907 - 40V, 600 mA, PNP switching transistor TO-236 3-Pin Product overview: PMBT2907,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2907,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5176-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5176-2-ND
Single Bipolar Transistors 1727-5176-2-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5176-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5176-6-ND
Single Bipolar Transistors 1727-5176-6-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5176-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5176-1-ND
Single Bipolar Transistors 1727-5176-1-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMBT2907,215 - 1089478-PMBT2907,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMBT2907,215
1089478-PMBT2907,215
TRANSISTORS - Transistors (BJT) - Single - PMBT2907,215 1089478-PMBT2907,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089478-PMBT2907,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089478-PMBT2907,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PMBT2907,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT2907,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT2907,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT2907,215
TRANS PNP 40V 0.6A TO236AB

TRANS PNP 40V 0.6A TO236AB

Supplier's Site
Single Bipolar Transistors - PMBT2907,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PMBT2907,215
Single Bipolar Transistors PMBT2907,215
TRANS PNP 40V 0.6A TO236AB

TRANS PNP 40V 0.6A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT2907,215 276-PMBT2907,215 1727-5176-2-ND 1089478-PMBT2907,215 PMBT2907,215 PMBT2907,215 PMBT2907,215
Product Name 40V, 600 mA, PNP switching transistor 40V 600 mA Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PMBT2907,215 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) SOT23 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity PNP PNP; PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - PBSS9110Y,115 - 1086546-PBSS9110Y,115 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; 6-TSSOP
View Details
7 suppliers
30 V, 100 mA NPN general-purpose transistor - BC848W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
7 suppliers