The PLVA2600A series consists of two high performance voltage regulator diodes with common anodes, in small SOT23 plastic SMD packages.
The series consists of PLVA2650A to PLVA2668A.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089402-PLVA2668A,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
DIODE ZENER ARRAY 6.8V SOT23 Product overview: PLVA2668A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2668A,215 can be used for catalog matching and distributor lookup.
Zener Diode, 6.8V V(Z), 2.94%, 0.18W, Silicon, Unidirectional, TO-236AB
Zener Diode Array 1 Pair Common Anode 6.8V 250mW TO-236AB
DIODE ZENER ARRAY 6.8V SOT23
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diode Arrays | Zener Diodes | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | PLVA2668A,215 | 1089402-PLVA2668A,215 | 295-PLVA2668A,215 | PLVA2668A,215 | 1727-PLVA2668A,215TR-ND | PLVA2668A,215 |
| Product Name | Low-voltage avalanche regulator double diodes | Diodes - Zener - Arrays - PLVA2668A,215 | 6.8V SOT23 Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | ||||
| IF | 250 mA | |||||
| IR | 0.0200 mA | |||||
| PD | 250 milliwatts | 250 milliwatts |