NPN/PNP resistor-equipped double transistor with 50 V collector-emitter voltage rating and 100 mA output current capability, packaged in a TSOP6 (SOT457) surface-mount case. Features built-in bias resistors (R1 = 22 kΩ, R2 = 22 kΩ), AEC-Q101 qualification for automotive use, and operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to 150 °C.
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
PEMD2; PIMD2; PUMD2 - NPN/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ TSOP 6-Pin Product overview: PIMD2,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PIMD2,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 600mW Surface Mount 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS NPN/PNP PREBIAS 0.6W 6TSOP
TRANS PREBIAS 1NPN 1PNP 6TSOP
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PIMD2,115 | PIMD2,115 | 293-PIMD2,115 | 1727-PIMD2,115DKR-ND | 29AK3518 | 554-PIMD2,115 | PIMD2,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | TRANS NPN/PNP PREBIAS 0.6W 6TSOP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | TO-3 | AEC-Q100 | ||
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||||
| Transistor Grade / Operating Range | Automotive |