Nexperia B.V. 40 V, 10 A PNP high power bipolar transistor PHPT60410PYX

Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60410NY Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote Datasheet
Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60410NY Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 10 A PNP high power bipolar transistor - PHPT60410PYX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 10 A PNP high power bipolar transistor
PHPT60410PYX
40 V, 10 A PNP high power bipolar transistor PHPT60410PYX
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60410NY Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

NPN complement: PHPT60410NY

Features and benefits

  • High thermal power dissipation capability
  • Suitable for high temperature applications up to 175 °C
  • Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation
  • AEC-Q101 qualified

Applications

  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Backlighting applications
  • Motor drive
  • Relay replacement
Supplier's Site Datasheet
Singapore, Singapore
40 V 10 A SOIC Bipolar Transistor
276-PHPT60410PYX
40 V 10 A SOIC Bipolar Transistor 276-PHPT60410PYX
PHPT60410PY - 40 V, 10 A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT60410PYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 10 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 10 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60410PYX can be used for catalog matching and distributor lookup.

PHPT60410PY - 40 V, 10 A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT60410PYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 10 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 10 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60410PYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2262-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2262-1-ND
Single Bipolar Transistors 1727-2262-1-ND
Bipolar (BJT) Transistor PNP 40V 10A 97MHz 1.3W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 10A 97MHz 1.3W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2262-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2262-2-ND
Single Bipolar Transistors 1727-2262-2-ND
Bipolar (BJT) Transistor PNP 40V 10A 97MHz 1.3W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 10A 97MHz 1.3W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2262-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2262-6-ND
Single Bipolar Transistors 1727-2262-6-ND
Bipolar (BJT) Transistor PNP 40V 10A 97MHz 1.3W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 10A 97MHz 1.3W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT60410PYX
Bipolar Transistors - BJT PHPT60410PYX
Bipolar Transistors - BJT 40V 10A PNP high power bipolar

Bipolar Transistors - BJT 40V 10A PNP high power bipolar

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT60410PYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT60410PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT60410PYX
TRANS PNP 40V 10A LFPAK56 PWRSO8

TRANS PNP 40V 10A LFPAK56 PWRSO8

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 97 Mhz, 1.3 W, -10 A, 40 Rohs Compliant Nexperia - 68Y7787 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 97 Mhz, 1.3 W, -10 A, 40 Rohs Compliant Nexperia
68Y7787
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 97 Mhz, 1.3 W, -10 A, 40 Rohs Compliant Nexperia 68Y7787
Bipolar (BJT) Single Transistor, PNP, -40 V, 97 MHz, 1.3 W, -10 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -40 V, 97 MHz, 1.3 W, -10 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Bipolar Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PHPT60410PYX 276-PHPT60410PYX 1727-2262-1-ND PHPT60410PYX PHPT60410PYX 68Y7787
Product Name 40 V, 10 A PNP high power bipolar transistor 40 V 10 A SOIC Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Pnp, -40 V, 97 Mhz, 1.3 W, -10 A, 40 Rohs Compliant Nexperia
VCEO -40 volts 40 volts
IC(max) -10 milliamps 10000 milliamps
PD 1.3 milliwatts
TJ 175 C (347 F)
Unlock Full Specs
to access all available technical data