Nexperia B.V. TVS Diodes PHDMI2F4X

Description
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Request a Quote Datasheet
Description
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1727-2258-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2258-2-ND
TVS Diodes 1727-2258-2-ND
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
TVS Diodes - 1727-2258-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2258-1-ND
TVS Diodes 1727-2258-1-ND
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
TVS Diodes - 1727-2258-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2258-6-ND
TVS Diodes 1727-2258-6-ND
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
DFN TVS Protection Diode - 144-PHDMI2F4X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN TVS Protection Diode
144-PHDMI2F4X
DFN TVS Protection Diode 144-PHDMI2F4X
PHDMI2F4 - ESD protection for ultra high-speed interfaces DFN 10-Pin Product overview: PHDMI2F4X from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PHDMI2F4X can be used for catalog matching and distributor lookup.

PHDMI2F4 - ESD protection for ultra high-speed interfaces DFN 10-Pin Product overview: PHDMI2F4X from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PHDMI2F4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PHDMI2F4X - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1084722-PHDMI2F4X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1084722-PHDMI2F4X
Circuit Protection - TVS - Diodes 1084722-PHDMI2F4X
Win Source Part Number: 1084722-PHDMI2F4X Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: HDMI Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 4.6V (Typ) Power Line Protection: Yes Current - Peak Pulse (10/1000µs): 5.2A (8/20µs) Package / Case: 10-XFDFN Supplier Device Package: DFN2510A-10 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): PHDMI2F4X93406893211 5; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934068932115,568-125 44-6-ND,568-12544-1, 568-12544-1-ND,568-1 2544-2,568-12544-2-N D,1727-2258-1,1727-2 258-2,568-12544-6,17 27-2258-6,PHDMI2F4 Base Product Number: PHDMI2

Win Source Part Number: 1084722-PHDMI2F4X
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: HDMI
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 4.6V (Typ)
Power Line Protection: Yes
Current - Peak Pulse (10/1000µs): 5.2A (8/20µs)
Package / Case: 10-XFDFN
Supplier Device Package: DFN2510A-10
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): PHDMI2F4X934068932115;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934068932115,568-12544-6-ND,568-12544-1,568-12544-1-ND,568-12544-2,568-12544-2-ND,1727-2258-1,1727-2258-2,568-12544-6,1727-2258-6,PHDMI2F4
Base Product Number: PHDMI2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PHDMI2F4X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PHDMI2F4X
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PHDMI2F4X
TVS DIODE 4.6VC DFN2510A-10

TVS DIODE 4.6VC DFN2510A-10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1727-2258-2-ND 144-PHDMI2F4X PHDMI2F4X 1084722-PHDMI2F4X PHDMI2F4X
Product Name TVS Diodes DFN TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-XFDFN 10-XFDFN DFN2510A-10
VC 4.6 volts 4.6 volts 4.6 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data