Nexperia B.V. ESD protection for ultra high-speed interfaces PHDMI2F4X

Description
The device is designed to protect high-speed interfaces such as SuperSpeed and Hi-Speed USB combination, Secure Digital (SD) card 3.0 and Thunderbolt interfaces against ElectroStatic Discharge (ESD). The device includes six high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless ultra small DFN2111-7 (SOT1358-1) Surface-Mounted Device (SMD) plastic package. All signal lines are protected by a special diode configuration offering snapback ultra low line capacitance of only 0.15 pF. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and USB 3.1 combination, SD card 3.0 and Thunderbolt interfaces Supports SuperSpeed USB 3.1 at 10 Gbps Line capacitance of only 0.15 pF for each channel All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Design-friendly pass-through signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Portable and wearable devices Smartphones, tablet computers TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet
Description
The device is designed to protect high-speed interfaces such as SuperSpeed and Hi-Speed USB combination, Secure Digital (SD) card 3.0 and Thunderbolt interfaces against ElectroStatic Discharge (ESD). The device includes six high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless ultra small DFN2111-7 (SOT1358-1) Surface-Mounted Device (SMD) plastic package. All signal lines are protected by a special diode configuration offering snapback ultra low line capacitance of only 0.15 pF. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and USB 3.1 combination, SD card 3.0 and Thunderbolt interfaces Supports SuperSpeed USB 3.1 at 10 Gbps Line capacitance of only 0.15 pF for each channel All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Design-friendly pass-through signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Portable and wearable devices Smartphones, tablet computers TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for ultra high-speed interfaces - PHDMI2F4X - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for ultra high-speed interfaces
PHDMI2F4X
ESD protection for ultra high-speed interfaces PHDMI2F4X
The device is designed to protect high-speed interfaces such as SuperSpeed and Hi-Speed USB combination, Secure Digital (SD) card 3.0 and Thunderbolt interfaces against ElectroStatic Discharge (ESD). The device includes six high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless ultra small DFN2111-7 (SOT1358-1) Surface-Mounted Device (SMD) plastic package. All signal lines are protected by a special diode configuration offering snapback ultra low line capacitance of only 0.15 pF. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and USB 3.1 combination, SD card 3.0 and Thunderbolt interfaces Supports SuperSpeed USB 3.1 at 10 Gbps Line capacitance of only 0.15 pF for each channel All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Design-friendly pass-through signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Portable and wearable devices Smartphones, tablet computers TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles

The device is designed to protect high-speed interfaces such as SuperSpeed and Hi-Speed USB combination, Secure Digital (SD) card 3.0 and Thunderbolt interfaces against ElectroStatic Discharge (ESD).

The device includes six high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless ultra small DFN2111-7 (SOT1358-1) Surface-Mounted Device (SMD) plastic package.

All signal lines are protected by a special diode configuration offering snapback ultra low line capacitance of only 0.15 pF. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4.

Features and benefits

  • System-level ESD protection for USB 2.0 and USB 3.1 combination, SD card 3.0 and Thunderbolt interfaces
  • Supports SuperSpeed USB 3.1 at 10 Gbps
  • Line capacitance of only 0.15 pF for each channel
  • All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4
  • Matched 0.5 mm trace spacing
  • Design-friendly pass-through signal routing

Applications

The device is designed for high-speed receiver and transmitter port protection:

  • Portable and wearable devices
  • Smartphones, tablet computers
  • TVs and monitors
  • DVD recorders and players
  • Notebooks, main board graphic cards and ports
  • Set-top boxes and game consoles
Supplier's Site Datasheet
Esd Protection Diode, 5.5V, Dfn2510A Rohs Compliant Nexperia - 74AH1101 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5.5V, Dfn2510A Rohs Compliant Nexperia
74AH1101
Esd Protection Diode, 5.5V, Dfn2510A Rohs Compliant Nexperia 74AH1101
ESD PROTECTION DIODE, 5.5V, DFN2510A ROHS COMPLIANT: YES

ESD PROTECTION DIODE, 5.5V, DFN2510A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PHDMI2F4X 74AH1101
Product Name ESD protection for ultra high-speed interfaces Esd Protection Diode, 5.5V, Dfn2510A Rohs Compliant Nexperia
Mounting / Packaging SOT1176-1 SOT1176-1
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Low capacitance unidirectional fivefold ESD protection diode array - PESD5V0L5UF,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT886 SOT886
Standards and Certifications RoHS
View Details
2 suppliers
Low capacitance unidirectional fivefold ESD protection diode array - PESD5V0L5UV,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT666 SOT666
Standards and Certifications RoHS
View Details
Automotive infotainment ESD protection diode - PESD2USB5UV-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details