Nexperia B.V. Esd Protection Device, 5.5V, Dfn2510A; Clamping Voltage Vc Max Nexperia PHDMI2F4

Description
ESD PROTECTION DEVICE, 5.5V, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:PHDMI Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
Description
ESD PROTECTION DEVICE, 5.5V, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:PHDMI Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, 5.5V, Dfn2510A; Clamping Voltage Vc Max Nexperia - 37AJ0503 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5.5V, Dfn2510A; Clamping Voltage Vc Max Nexperia
37AJ0503
Esd Protection Device, 5.5V, Dfn2510A; Clamping Voltage Vc Max Nexperia 37AJ0503
ESD PROTECTION DEVICE, 5.5V, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:PHDMI Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5.5V, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:PHDMI Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 37AJ0503
Product Name Esd Protection Device, 5.5V, Dfn2510A; Clamping Voltage Vc Max Nexperia
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD5V0V1BLSYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers
Varistors - 1678561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details