Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode array PHDMI2BB4Z

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV) IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.17 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals USB3.2 and HDMI2.1 data lines
Request a Quote Datasheet
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV) IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.17 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals USB3.2 and HDMI2.1 data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode array - PHDMI2BB4Z - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode array
PHDMI2BB4Z
Extremely low capacitance bidirectional ESD protection diode array PHDMI2BB4Z
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV) IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.17 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals USB3.2 and HDMI2.1 data lines

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection for four signal lines
  • VRWM = 3.3 V device
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge
  • IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV)
  • IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured)
  • Extremely low diode capacitance Cd = 0.17 pF typical at 1.5 V
  • ESD protection up to ±15 kV according to IEC 61000-4-2
  • Leadless ultra small DFN2510A-10 (SOT1176) surface mount package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • USB3.2 and HDMI2.1 data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PHDMI2BB4Z
Product Name Extremely low capacitance bidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for high-speed interfaces - PESD4USB3B-TBSAX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
2 suppliers
Fivefold ESD protection diode array - PESD3V3S5UD,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection diode - PESD5V0F2UTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD5V0HS-SFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details