Nexperia B.V. Diode, Aec-Q101, Esd Protection, Sod-883; Clamping Voltage Vc Max Nexperia PESD5V0V2BMYL

Description
DIODE, AEC-Q101, ESD PROTECTION, SOD-883; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-883; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
DIODE, AEC-Q101, ESD PROTECTION, SOD-883; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-883; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Aec-Q101, Esd Protection, Sod-883; Clamping Voltage Vc Max Nexperia - 82Y7160 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sod-883; Clamping Voltage Vc Max Nexperia
82Y7160
Diode, Aec-Q101, Esd Protection, Sod-883; Clamping Voltage Vc Max Nexperia 82Y7160
DIODE, AEC-Q101, ESD PROTECTION, SOD-883; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-883; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOD-883; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-883; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 82Y7160
Product Name Diode, Aec-Q101, Esd Protection, Sod-883; Clamping Voltage Vc Max Nexperia
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details