Ultra low capacitance bidirectional fivefold ElectroStatic Discharge (ESD) protection array in a leadless ultra small XSON6 (SOT886) Surface-Mounted Device (SMD) plastic package measuring 1 mm x 1.45 mm x 0.5 mm, designed to protect up to five signal lines from ESD and other transients. It offers bidirectional ESD protection up to 10 kV per IEC 61000-4-2 level 4, with a diode capacitance of 2.9 pF at 1 MHz and 0 V, and a leakage current of 5 nA. The device is AEC-Q101 qualified and operates with a junction temperature up to 150 °C and ambient temperature from -55 °C to 150 °C.
Ultra low capacitance bidirectional fivefold ElectroStatic Discharge (ESD) protection array in a leadless ultra small XSON6 (SOT886) Surface-Mounted Device (SMD) plastic package, designed to protect up to five signal lines from the damage caused by ESD and other transients.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD5V0U5BF,115 |
| Product Name | Ultra low capacitance bidirectional fivefold ESD protection array |
| Configuration | Chip Array |