Nexperia B.V. Extremely low clamping low capacitance ESD protection PESD4V0Z2BCDFYL

Description
Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of two lines Very low diode capacitance Cd = 0.31 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground Extremely symmetrical layout ESD protection up to ±25 kV according to IEC 61000-4-2; surge robustness 11.0 A 8/20 μs Ultra small SMD package Placed on one differential line pair, almost no extra PCB space demand for protection Applications USB3.2 and HDMI2.1 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of two lines Very low diode capacitance Cd = 0.31 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground Extremely symmetrical layout ESD protection up to ±25 kV according to IEC 61000-4-2; surge robustness 11.0 A 8/20 μs Ultra small SMD package Placed on one differential line pair, almost no extra PCB space demand for protection Applications USB3.2 and HDMI2.1 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low clamping low capacitance ESD protection - PESD4V0Z2BCDFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low clamping low capacitance ESD protection
PESD4V0Z2BCDFYL
Extremely low clamping low capacitance ESD protection PESD4V0Z2BCDFYL
Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of two lines Very low diode capacitance Cd = 0.31 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground Extremely symmetrical layout ESD protection up to ±25 kV according to IEC 61000-4-2; surge robustness 11.0 A 8/20 μs Ultra small SMD package Placed on one differential line pair, almost no extra PCB space demand for protection Applications USB3.2 and HDMI2.1 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN0603-3 (SOT8013) leadless ultra small Surface-Mounted Device (SMD) package designed to protect two signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of two lines
  • Very low diode capacitance Cd = 0.31 pF
  • Extremely low clamping to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • Extremely symmetrical layout
  • ESD protection up to ±25 kV according to IEC 61000-4-2; surge robustness 11.0 A 8/20 μs
  • Ultra small SMD package
  • Placed on one differential line pair, almost no extra PCB space demand for protection

Applications

  • USB3.2 and HDMI2.1 data lines
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD4V0Z2BCDFYL
Product Name Extremely low clamping low capacitance ESD protection
Mounting / Packaging SOT8013
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for differential data lines - PESD3USB3SX - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6
Capacitance 0.4500 pF
VESD 15 volts
View Details
Quadruple low capacitance ESD suppressor - BZA856AVL,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT353
Standards and Certifications RoHS
Capacitance 22 pF
View Details
2 suppliers
Double ESD protection diode - PESD5V2S2UT/A2,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Capacitance 152 pF
VESD 30000 volts
View Details