Nexperia B.V. Extremely low capacitance unidirectional ESD protection diode array PESD4USB3UCTBR-QX

Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Typical line capacitance of only 0.29 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote Datasheet
Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Typical line capacitance of only 0.29 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB3UCTBR-QX - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance unidirectional ESD protection diode array
PESD4USB3UCTBR-QX
Extremely low capacitance unidirectional ESD protection diode array PESD4USB3UCTBR-QX
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Typical line capacitance of only 0.29 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS

This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605.

Features and benefits

  • Unidirectional ESD protection for four signal lines
  • VRWM = 3.3 V device
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP
  • IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV)
  • IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured)
  • Typical line capacitance of only 0.29 pF
  • ESD protection up to ±15 kV according to IEC 61000-4-2
  • Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, APIX, FPD-Link and LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD4USB3UCTBR-QX
Product Name Extremely low capacitance unidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD2CANFD27U-UX - Nexperia B.V.
Specs
Mounting / Packaging SOT323
View Details
2 suppliers
Extremely low capacitance bidirectional ESD protection diode array - PESD4USB5BBTTS-QJ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1165D
View Details
 - PESD3V3Z1BZFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details