Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode array PESD4USB3BBTBR-QZ

Description
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Bidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV) IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured) Typical capacitance of only 0.17 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote Datasheet
Description
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Bidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV) IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured) Typical capacitance of only 0.17 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode array - PESD4USB3BBTBR-QZ - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode array
PESD4USB3BBTBR-QZ
Extremely low capacitance bidirectional ESD protection diode array PESD4USB3BBTBR-QZ
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Bidirectional ESD protection for four signal lines VRWM = 3.3 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV) IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured) Typical capacitance of only 0.17 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS

This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605.

Features and benefits

  • Bidirectional ESD protection for four signal lines
  • VRWM = 3.3 V device
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low clamping voltage: 5.4 V for 6.5 A 8/20 µs surge
  • IEC 61000-4-4 robust up to 40 A into a 50 Ohm termination (2 kV)
  • IEC 61000-4-5 (surge): IPP = 8.3 A peak pulse (average measured)
  • Typical capacitance of only 0.17 pF
  • ESD protection up to ±15 kV according to IEC 61000-4-2
  • Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, APIX, FPD-Link and LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD4USB3BBTBR-QZ
Product Name Extremely low capacitance bidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
Very low clamping bidirectional ESD protection diode - PESD3V3HS2-SFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD36VU2BT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB3B/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details