Ultra-low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006BD-2 (SOD882BD) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients. The device has a diode capacitance of 0.32 pF, a reverse standoff voltage of 32 V, and provides ESD protection up to ±15 kV according to IEC 61000-4-2. It is qualified according to AEC-Q101 and recommended for automotive applications, suitable for NFC and antenna protection as well as high-speed data lines.
Ultra-low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006BD-2 (SOD882BD) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD32VF1BALS-QYL |
| Product Name | Ultra-low capacitance bidirectional ESD protection diode |
| Mounting / Packaging | SOD882BD SOD882BD |