Nexperia B.V. Automotive infotainment ESD protection diode PESD2USB5UV-TR

Description
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 5 V Low clamping voltage: VCL= 2.4 V at IPP = 8 A ESD protection up to 22 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.76 pF ESD protection up to 22 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Description
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 5 V Low clamping voltage: VCL= 2.4 V at IPP = 8 A ESD protection up to 22 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.76 pF ESD protection up to 22 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive ESD protection diode in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two in-vehicle network bus lines from electrostatic discharge and transients in infotainment applications such as USB, HDMI, and LVDS. It has a reverse stand-off voltage of 5 V, a clamping voltage of 2.4 V at 8 A peak pulse current, an ultra-low diode capacitance of 0.76 pF, and provides ESD protection up to 22 kV according to IEC 61000-4-2 and ISO 10605 (150 pF, 330 Ω). The device operates with a maximum junction temperature of 175 °C and is qualified to AEC-Q101 automotive grade standards.

Datasheet Summary
Powered by GS/AI

Automotive ESD protection diode in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two in-vehicle network bus lines from electrostatic discharge and transients in infotainment applications such as USB, HDMI, and LVDS. It has a reverse stand-off voltage of 5 V, a clamping voltage of 2.4 V at 8 A peak pulse current, an ultra-low diode capacitance of 0.76 pF, and provides ESD protection up to 22 kV according to IEC 61000-4-2 and ISO 10605 (150 pF, 330 Ω). The device operates with a maximum junction temperature of 175 °C and is qualified to AEC-Q101 automotive grade standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive infotainment ESD protection diode - PESD2USB5UV-TR - Nexperia B.V.
Nijmegen, Netherlands
Automotive infotainment ESD protection diode
PESD2USB5UV-TR
Automotive infotainment ESD protection diode PESD2USB5UV-TR
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 5 V Low clamping voltage: VCL= 2.4 V at IPP = 8 A ESD protection up to 22 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.76 pF ESD protection up to 22 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS

Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others.

Features and benefits

  • Reverse stand-off voltage: VRWM = 5 V
  • Low clamping voltage: VCL= 2.4 V at IPP = 8 A
  • ESD protection up to 22 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 0.76 pF
  • ESD protection up to 22 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • Qualified according to AEC-Q101 / Automotive grade

Applications

ESD protection for In-vehicle network lines in automotive environments

  • Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, FPD-Link, LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2USB5UV-TR
Product Name Automotive infotainment ESD protection diode
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for high-speed interfaces - PESD4USB3B-TBSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD3USB3S/CX - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
Very low capacitance high voltage bidirectional ESD protection diode - PESD15VV1BSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
 - PESD3V3MS-SFYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers