Nexperia B.V. ESD protection for differential data lines PESD2USB30X

Description
PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels. It is footprint compatible to PCMF2USB30 common mode filters with ESD protection. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. Features and benefits Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP10). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote Datasheet
Description
PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels. It is footprint compatible to PCMF2USB30 common mode filters with ESD protection. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. Features and benefits Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP10). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for differential data lines - PESD2USB30X - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for differential data lines
PESD2USB30X
ESD protection for differential data lines PESD2USB30X
PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels. It is footprint compatible to PCMF2USB30 common mode filters with ESD protection. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. Features and benefits Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP10). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines

PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels.

It is footprint compatible to PCMF2USB30 common mode filters with ESD protection.

The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.

Features and benefits

  • Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint.
  • The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.
  • TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs).
  • Industry-standard Wafer-Level Chip Scale package (WLCSP10).

Applications

  • Smartphone, cellular and cordless phone
  • Tablet PC and Mobile Internet Device (MID)
  • USB3.1, USB2.0, HDMI2.0, HDMI1.4
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
  • General-purpose downstream ESD protection for differential data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2USB30X
Product Name ESD protection for differential data lines
Mounting / Packaging WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2
Standards and Certifications RoHS
Capacitance 0.2500 pF
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6
Standards and Certifications RoHS
Capacitance 0.2500 pF
View Details
Very low capacitance high voltage bidirectional ESD protection diode - PESD24VV1BSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2
Standards and Certifications RoHS
Capacitance 9.3 pF
View Details
Extremely low capacitance bidirectional ESD protection diode array - PESD4USB5BBTTS-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1165D
View Details