Fully OPEN Alliance 100BASE-T1 compliant electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two automotive in-vehicle network bus lines from ESD and transients. It has a reverse standoff voltage of 24 V, diode capacitance of 2.5 pF at 1 MHz and 0 V, and a trigger voltage of 100 V minimum. The device provides ESD protection up to 30 kV (IEC 61000-4-2) and withstands 1000 contact discharges at 30 kV per the OPEN Alliance specification. It is AEC-Q101 qualified for automotive applications and supports OPEN Alliance 100BASE-T1 Ethernet and LVDS automotive networks.
Fully OPEN Alliance 100BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients.
Features and benefits
Applications
ESD protection for in-vehicle network lines In-automotive environments
ESD PROTECTION DEV, AEC-Q101, 24V, SOT-23 ROHS COMPLIANT: YES
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PESD2ETH100-TR | 67AH3152 |
| Product Name | ESD protection for In-vehicle networks | Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia |
| Mounting / Packaging | SOT23 SOT23 |