Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT143B Surface-Mounted Device (SMD) plastic package.
The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients.
The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.
Features and benefits
Applications
PESD2ETH-X - Ultra low capacitance double rail-to-rail ESD protection diode SOT-143 4-Pin Product overview: PESD2ETH-XR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2ETH-XR can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930274-PESD2ETH-XR
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-143B
Package: TO-253-4, TO-253AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PESD2
Categories: Circuit Protection
Case / Package: SOT-143B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934070187215, 568-13304-1, 568-13304-1-ND, 1727-2739-6, 1727-2739-1, 568-13304-2, 1727-2739-2, 568-13304-6, 568-13304-2-ND, 568-13304-6-ND
Clamp Ipp Tvs Diode Surface Mount SOT-143B
Clamp Ipp Tvs Diode Surface Mount SOT-143B
Clamp Ipp Tvs Diode Surface Mount SOT-143B
TVS DIODE 5.5VWM SOT143B
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD2ETH-XR | 144-PESD2ETH-XR | PESD2ETH-XR | 930274-PESD2ETH-XR | 1727-2739-1-ND | PESD2ETH-XR |
| Product Name | Ultra low capacitance double rail-to-rail ESD protection diode | Low-Power TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - PESD2ETH-XR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | |||||
| Configuration | Single | Single | ||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |