Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.
Features and benefits
Applications
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 5.5VWM 11.8VC 6TSOP
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD2ETH-DF | PESD2ETH-DF-ND | PESD2ETH-DF | PESD2ETH-DF |
| Product Name | Ultra low capacitance double rail-to-rail ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Diode Applications | Protector | |||
| Configuration | Single | |||
| Package | SC-74; SOT457; SC-74, SOT-457 | 6-TSOP | ||
| VC | 11.8 volts | 11.8 volts |