TVS DIODE 5.5VWM 12.3VC 6TSOP
12.3V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
TVS DIODE 5.5VWM 12.3VC 6TSOP
12.3V 6V TSOP-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5.5VWM 12.3VC 6TSOP
TVS DIODE 5.5VWM 12.3VC 6TSOP
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD2ETH-ADXDKR-ND | PESD2ETH-ADX | PESD2ETH-ADX | PESD2ETH-ADX |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SC-74; SOT457; SC-74, SOT-457 | SOT457; SC-74, SOT-457 | 6-TSOP | |
| VC | 12.3 volts | 12.3 volts | 12.3 volts | 12.3 volts |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |